Alienware logo

Alienware X51 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98025
Info modified on:
01 Oct 2024, 07:29:08
Short summary description Alienware X51 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 PC Black:

Alienware X51, 3.4 GHz, Intel® Core™ i7, 16 GB, 1 TB, Blu-Ray DVD Combo, Windows 8

Long summary description Alienware X51 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 660 Windows 8 PC Black:

Alienware X51. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8. Power supply: 330 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.