Alienware logo

Alienware x17 R2 Intel® Core™ i7 i7-12700H Laptop 43.9 cm (17.3") Quad HD 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Spanish White

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15369
Info modified on:
01 Feb 2025, 04:47:48
Short summary description Alienware x17 R2 Intel® Core™ i7 i7-12700H Laptop 43.9 cm (17.3") Quad HD 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Spanish White:

Alienware x17 R2, Intel® Core™ i7, 3.5 GHz, 43.9 cm (17.3"), 2560 x 1440 pixels, 16 GB, 512 GB

Long summary description Alienware x17 R2 Intel® Core™ i7 i7-12700H Laptop 43.9 cm (17.3") Quad HD 16 GB LPDDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Home Spanish White:

Alienware x17 R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H, Processor frequency: 3.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.