Alienware logo

Alienware 17 R4 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Quad HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11831
Info modified on:
29 Jan 2025, 18:23:22
Short summary description Alienware 17 R4 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Quad HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Silver:

Alienware 17 R4, Intel® Core™ i7, 2.8 GHz, 43.9 cm (17.3"), 2560 x 1440 pixels, 8 GB, 1 TB

Long summary description Alienware 17 R4 Intel® Core™ i7 i7-7700HQ Laptop 43.9 cm (17.3") Quad HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1060 Windows 10 Home Black, Silver:

Alienware 17 R4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.