Alienware logo

Alienware Aurora R7 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1080 Windows 10 Midi Tower PC Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89821
Info modified on:
14 Mar 2024, 19:47:52
Short summary description Alienware Aurora R7 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1080 Windows 10 Midi Tower PC Black, Silver:

Alienware Aurora R7, 3.2 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD Super Multi, Windows 10

Long summary description Alienware Aurora R7 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1080 Windows 10 Midi Tower PC Black, Silver:

Alienware Aurora R7. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Product colour: Black, Silver

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.