Alienware Aurora R1, 2.9 GHz, Intel® Core™ i7, i7-10700F, 16 GB, 1.51 TB, Windows 10 Home
Alienware Aurora R1. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2080 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Midi Tower. Product type: PC. Weight: 17.8 kg. Product colour: Black, White