location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW958
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW958-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184048603
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 12000 DPI Black, Silver
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 13
  • - Power source: Cable 1.8 m
Long product name Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI :
The long product name of Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12000 DPI, Optical, USB, 13 Buttons, 197gr
More>>>
Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI:
The official description of Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gaming mouse with 12000 DPI optical sensor. Featuring AlienFX with RGB lighting, up to 13 programmable buttons and striking Alienware design.

Tricked out and all in
Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

The power to perform
Experience incredible response speed and sensitivity control with 12,000 DPI, 50G, 250 IPS and 5 on-the-fly DPI settings, a feature that allows you to change your DPI setting in the heart of the action. And never miss your target thanks to a best-in-class optical sensor.

Customization comes standard
With a mouse this attractive, immersion comes naturally. Experience more flexibility in form and function with up to 13 programmable buttons, onboard memory, interchangeable side grips (one with 2 buttons and another with 6), configurable weights (Four 5 grams) and adjustable 3 multi-position palm rest.

Durable and comfortable
The Alienware Elite Gaming Mouse was built with superior materials such as anodized aluminum and soft-touch paint for ultimate comfort, and durability. It’s been engineered with 2 interchangeable right wings, an extended grip for thumb support and Omron switches to ensure reliable gameplay up to 50 million clicks. This customizable design delivers top-tier comfort and precision on every level.

AlienFX lighting effects
Enhance your gaming experience with AlienFX™ – an RGB lighting system designed to bring you closer to the worlds you play in with dynamic lighting effects. Customize your mouse with the Alienware Control Center. Increase your gaming level by adjusting your specs tied directly to the in-game action.

Short summary description Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI:
This short summary of the Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW958, Ambidextrous, Optical, USB Type-A, 12000 DPI, 1 ms, Black, Silver

Long summary description Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI:
This is an auto-generated long summary of Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI based on the first three specs of the first five spec groups.

Alienware AW958. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 12000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 13, Scroll type: Wheel, Acceleration (max): 50 G. Illumination colour: Blue. Power source: Cable. Product colour: Black, Silver

Tricked out and all in
Tricked out and all in

Introducing all-new Alienware mice featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Tricked out and all in.
Tricked out and all in.

Introducing all-new Alienware mice featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

ustomization comes standard
ustomization comes standard

With a mouse this attractive, immersion comes naturally. Experience more flexibility in form and function with up to 13 programmable buttons, onboard memory, interchangeable side grips (one with 2 buttons and another with 6), configurable weights (Four 5 grams) and adjustable 3 multi-position palm rest.

Durable and comfortable
Durable and comfortable

The Alienware Elite Gaming Mouse was built with superior materials for ultimate comfort, design and durability. It’s been engineered with 2 interchangeable right wings, an extended grip for thumb support and Omron switches to ensure reliable gameplay up to 50 million clicks. This customizable design delivers top-tier comfort and precision on every level.

AlienFX lighting effects
AlienFX lighting effects

Enhance your gaming experience with AlienFX – an RGB lighting system designed to bring you closer to the worlds you play in with dynamic lighting effects tied directly to the in-game action.

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
12000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
13
Recommended usage
Universal
Customizable movement resolution
Yes
Acceleration (max)
50 G
Response time
1 ms
Polling rate
1000 Hz
Built-in memory capacity
512 KB
Design
Form factor *
Ambidextrous
Product colour *
Black, Silver
Design
Surface coloration
Monochromatic
Illumination
Yes
Illumination colour
Blue
Illumination number of colours
16800000
Ergonomics
Cable length
1.8 m
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10
Weight & dimensions
Width
96 mm
Depth
40.4 mm
Height
130 mm
Weight
157 g
Packaging data
Quantity per pack *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 07:18:36
Uk has collected 15 expert reviews for Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
chip.com.my
Updated:
2019-12-01 07:18:30
This month, we received some new peripherals from the gaming elites in Dell's gaming division, Alienware. One of them was the gaming mouse, the AW958. It is similar to any regular gaming mouse that you can find in the market right now, but does come with...
Good Modularity, Design...
Bad Side grips are slightly too large...
Bottom line A great gaming mouse with some modularity accompanied with a great design. But the provided interchangeable grips will require some getting used to as they could be too large for the average hand is quite large.(previously published in issue April...
0%
pcworld.co.nz
Updated:
2019-12-01 07:18:36
While their mainline notebooks and laptops have always been the focus for the Dell-backed gaming brand, Alienware have rarely shied away from playing in the broader gaming accessory space. After all, the things that help make a great gaming experience ext...
Good Easy to set up and use, Simple, appealing design that fits right in...
Bad Location of macro keys on keyboard isn't great, Little too conventional for some, DPI toggle frustrates...
65%
goodgearguide.com.au
Updated:
2019-12-01 07:18:36
While their mainline notebooks and laptops have always been the focus for the Dell-backed gaming brand, Alienware have rarely shied away from playing in the broader gaming accessory space. After all, the things that help make a great gaming experience ext...
Good Easy to set up and use, Simple, appealing design that fits right in...
Bad Location of macro keys on keyboard isn't great, Little too conventional for some, DPI toggle frustrates...
Bottom line Alienware's AW958 Mouse and AW768 Keyboard seem like a safe, reliable and conventional choice...
65%
pcmag.com
Updated:
2019-12-01 07:18:30
For gamers, fancy keyboards and fancy mice go together like Doritos and Mountain Dew. Of course, there's a lot less surface area available to snazz up a gaming mouse, so the challenge of creating something truly impressive can be daunting for manufacturer...
Good Lots of programmable buttons, Customizable sides, Customizable weight...
Bad Manual surface calibration is tricky, Cumbersome macro programming...
Bottom line Alienware's AW958 Elite Gaming Mouse is versatile and does a decent job of delivering a quality experience. However, it doesn't stand out from other, cheaper models...
70%
techaeris.com
Updated:
2019-12-01 07:18:30
We've been looking a few of Alienware's latest gaming peripherals lately and now it's time for the last! Our Alienware Elite Gaming Mouse review takes a look at a gaming mouse with interchangeable side plates, removable weights, and the big brother to the...
Good Decent, comfortable design, Aluminum mouse buttons and scroll wheel, Very responsive, Five programmable DPI levels, 100-12000 DPI, Swappable two- and six-button side plates, Swappable right wing plates...
Bad Soft-touch paint finish slippery, Buttons on six-button plate a bit small...
Bottom line The Alienware Elite Gaming Mouse looks fantastic and has all the makings of a decent gaming mouse with its swappable button and wing plates. Unfortunately, at least for me, I found the soft-touch paint finish was too slippery and I couldn't really get pas...
85%
computershopper.com
Updated:
2019-12-01 07:18:30
For gamers, fancy keyboards and fancy mice go together like Doritos and Mountain Dew. Of course, there's a lot less surface area available to snazz up a mouse, so the challenge of creating something truly impressive can be daunting for manufacturers. Alie...
Good Lots of programmable buttons, Customizable sides, Customizable weight...
Bad Manual surface calibration is annoying, Cumbersome macro programming...
Bottom line Alienware's AW958 Elite Gaming Mouse is versatile and does a decent job of delivering a quality experience. However, it's pricey and doesn't stand out from other models, some of which cost less...
70%
pcmag.com
Updated:
2019-12-01 07:18:30
For gamers, fancy keyboards and fancy mice go together like Doritos and Mountain Dew. Of course, there's a lot less surface area available to snazz up a gaming mouse, so the challenge of creating something truly impressive can be daunting for manufacturer...
Good Lots of programmable buttons, Customizable sides, Customizable weight...
Bad Manual surface calibration is tricky, Cumbersome macro programming...
Bottom line Alienware's AW958 Elite Gaming Mouse is versatile and does a decent job of delivering a quality experience. However, it doesn't stand out from other, cheaper models...
70%
videogamesuncovered.com
Updated:
2019-12-01 07:18:32
The main pull of the Alienware mouse is being able to change the sides which allow you to make it wider and provide more support for your hand and fingers. With the default sides is measures 13cm x 9.5cm x 4cm. You can swap out both sides but only the rig...
Bottom line If you got the Alienware mouse with something then AW958 is worth keeping but for £90 it is not worth spending your money on...
60%
tomsguide.com
Updated:
2019-12-01 07:18:36
After years as a gaming PC manufacturer, Alienware has broken into the crowded peripherals scene. The Alienware Elite Gaming Mouse AW958 ($90) is the company's first crack at a high-end, customizable gaming mouse, and it's… OK.The AW958 is an inoffensive...
Good Attractive color schem, Competent performanc, Swappable parts...
Bad Too expensiv, Tedious softwar, Uncomfortable to hold...
Bottom line Alienware's first premium mouse could have been much worse, but it's a couple of years behind the times. The swappable parts don't help address its overall design issues, the software feels half-baked and the price is simply baffling. For $10 less, you ca...
100%
pcmag.com
Updated:
2020-06-10 02:13:29
For gamers, fancy keyboards and fancy mice go together like Doritos and Mountain Dew. Of course, there's a lot less surface area available to snazz up a gaming mouse, so the challenge of creating something truly impressive can be daunting for manufacturer...
0%
Disclaimer Alienware AW958 mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI:
Disclaimer

Actual configuration might differ from illustration