Alienware AW510H, Wired, Gaming, 20 - 40000 Hz, 370 g, Headset, Black, White
Alienware AW510H. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 40000 Hz. Weight: 370 g. Product colour: Black, White