Alienware logo

Alienware Steam Machine Intel® Core™ i7 i7-4785T 8 GB DDR3L-SDRAM 1 TB HDD Steam OS Desktop Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37810
Info modified on:
24 Jul 2024, 12:16:27
Short summary description Alienware Steam Machine Intel® Core™ i7 i7-4785T 8 GB DDR3L-SDRAM 1 TB HDD Steam OS Desktop Mini PC Black:

Alienware Steam Machine, 2.2 GHz, Intel® Core™ i7, i7-4785T, 8 GB, 1 TB, Steam OS

Long summary description Alienware Steam Machine Intel® Core™ i7 i7-4785T 8 GB DDR3L-SDRAM 1 TB HDD Steam OS Desktop Mini PC Black:

Alienware Steam Machine. Processor frequency: 2.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4785T. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Steam OS. Power supply: 130 W. Chassis type: Desktop. Product type: Mini PC. Weight: 1.81 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.