Alienware logo

Alienware Alpha Intel® Core™ i3 i3-4130T 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Desktop Mini PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81370
Info modified on:
07 Oct 2024, 17:14:13
Short summary description Alienware Alpha Intel® Core™ i3 i3-4130T 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Desktop Mini PC Black:

Alienware Alpha, 2.9 GHz, Intel® Core™ i3, i3-4130T, 8 GB, 500 GB, Windows 8.1

Long summary description Alienware Alpha Intel® Core™ i3 i3-4130T 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Desktop Mini PC Black:

Alienware Alpha. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130T. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 130 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.