Alienware logo

Alienware Area-51 R3 Threadripper Edition AMD Ryzen™ Threadripper™ 1950X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Tower PC Black, Grey, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31235
Info modified on:
11 Nov 2024, 16:56:47
Short summary description Alienware Area-51 R3 Threadripper Edition AMD Ryzen™ Threadripper™ 1950X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Tower PC Black, Grey, Silver:

Alienware Area-51 R3 Threadripper Edition, 3.4 GHz, AMD Ryzen™ Threadripper™, 16 GB, 2.26 TB, DVD Super Multi, Windows 10

Long summary description Alienware Area-51 R3 Threadripper Edition AMD Ryzen™ Threadripper™ 1950X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Tower PC Black, Grey, Silver:

Alienware Area-51 R3 Threadripper Edition. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ Threadripper™, Processor model: 1950X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10. Chassis type: Tower. Product type: PC. Weight: 28 kg. Product colour: Black, Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.