Alienware logo

Alienware 13 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Quad HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12184
Info modified on:
24 Jan 2025, 20:54:59
Short summary description Alienware 13 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Quad HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black, Silver:

Alienware 13, Intel® Core™ i7, 2.4 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description Alienware 13 Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Quad HD 16 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 860M Windows 8.1 Black, Silver:

Alienware 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.