Alienware logo

Alienware M18x R2 Intel® Core™ i7 i7-3610QM Laptop 46.7 cm (18.4") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40972
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Alienware M18x R2 Intel® Core™ i7 i7-3610QM Laptop 46.7 cm (18.4") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:

Alienware M18x R2, Intel® Core™ i7, 2.3 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description Alienware M18x R2 Intel® Core™ i7 i7-3610QM Laptop 46.7 cm (18.4") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Windows 7 Home Premium Black:

Alienware M18x R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.