Alienware logo

Alienware M17x (R4) Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 675M Windows 8 Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152608
Info modified on:
23 Jan 2025, 18:29:07
Short summary description Alienware M17x (R4) Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 675M Windows 8 Black, Red:

Alienware M17x (R4), Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 16 GB, 1.5 TB

Long summary description Alienware M17x (R4) Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") HD+ 16 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 675M Windows 8 Black, Red:

Alienware M17x (R4). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Black, Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.