Alienware logo

Alienware Aurora ALX Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 6870 Windows 7 Home Premium Midi Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97927
Info modified on:
07 Oct 2024, 16:49:21
Short summary description Alienware Aurora ALX Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 6870 Windows 7 Home Premium Midi Tower PC Black:

Alienware Aurora ALX, 2.66 GHz, Intel® Core™ i7, 6 GB, 1.02 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description Alienware Aurora ALX Intel® Core™ i7 i7-920 6 GB DDR3-SDRAM 1.02 TB AMD Radeon HD 6870 Windows 7 Home Premium Midi Tower PC Black:

Alienware Aurora ALX. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.02 TB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6870. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 875 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.