Alienware logo

Alienware Aurora R11 Intel® Core™ i7 i7-10700KF 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Midi Tower PC Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15043
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Alienware Aurora R11 Intel® Core™ i7 i7-10700KF 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Midi Tower PC Silver, White:

Alienware Aurora R11, 3.8 GHz, Intel® Core™ i7, i7-10700KF, 16 GB, 2.51 TB, Windows 10 Home

Long summary description Alienware Aurora R11 Intel® Core™ i7 i7-10700KF 16 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Midi Tower PC Silver, White:

Alienware Aurora R11. Processor frequency: 3.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Weight: 17.8 kg. Product colour: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.