Alienware Area 51m R2, Intel® Core™ i9, 3.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 64 GB, 4 TB
Alienware Area 51m R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10900K, Processor frequency: 3.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 4 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Silver, White