Alienware Area-51 R5, 3.3 GHz, Intel® Core™ i9 X-series, i9-7900X, 16 GB, 2.26 TB, Windows 10 Home
Alienware Area-51 R5. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i9 X-series, Processor model: i9-7900X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1500 W. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Silver