Alienware logo

Alienware m15 R6 Intel® Core™ i7 i7-11800H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6231
Info modified on:
01 Feb 2025, 05:05:47
Short summary description Alienware m15 R6 Intel® Core™ i7 i7-11800H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Alienware m15 R6, Intel® Core™ i7, 39.6 cm (15.6"), 2560 x 1440 pixels, 32 GB, 1 TB, Windows 10 Home

Long summary description Alienware m15 R6 Intel® Core™ i7 i7-11800H Laptop 39.6 cm (15.6") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Alienware m15 R6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 39.6 cm (15.6"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.