Alienware logo

Alienware 17 Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8266
Info modified on:
01 Feb 2025, 05:32:01
Short summary description Alienware 17 Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Silver:

Alienware 17, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 2 TB

Long summary description Alienware 17 Intel® Core™ i7 i7-6820HK Laptop 43.9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 2 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 10 Home Black, Silver:

Alienware 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.