Alienware logo

Alienware 13 R3 Intel® Core™ i7 i7-7700HQ Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97613
Info modified on:
29 Jan 2025, 19:43:38
Short summary description Alienware 13 R3 Intel® Core™ i7 i7-7700HQ Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Silver:

Alienware 13 R3, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Alienware 13 R3 Intel® Core™ i7 i7-7700HQ Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home Black, Silver:

Alienware 13 R3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.