Alienware 18, Intel® Core™ i7, 2.9 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 32 GB, 1.51 TB
Alienware 18. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4910MQ, Processor frequency: 2.9 GHz. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray ROM. Operating system installed: Windows 8.1. Product colour: Black, Silver