Alienware logo

Alienware Area-51m R2 Intel® Core™ i7 i7-10700 Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Spanish Black, White

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32986
Info modified on:
22 Jan 2025, 06:22:00
Short summary description Alienware Area-51m R2 Intel® Core™ i7 i7-10700 Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Spanish Black, White:

Alienware Area-51m R2, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.51 TB

Long summary description Alienware Area-51m R2 Intel® Core™ i7 i7-10700 Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Spanish Black, White:

Alienware Area-51m R2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10700, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.