Alienware logo

Alienware Area-51 R7 AMD Ryzen™ Threadripper™ 2950X 64 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38480
Info modified on:
11 Nov 2024, 16:58:08
Short summary description Alienware Area-51 R7 AMD Ryzen™ Threadripper™ 2950X 64 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black, Silver:

Alienware Area-51 R7, 3.5 GHz, AMD Ryzen™ Threadripper™, 64 GB, 2.51 TB, DVD±RW, Windows 10 Home

Long summary description Alienware Area-51 R7 AMD Ryzen™ Threadripper™ 2950X 64 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black, Silver:

Alienware Area-51 R7. Processor frequency: 3.5 GHz, Processor family: AMD Ryzen™ Threadripper™, Processor model: 2950X. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1500 W. Chassis type: Tower. Product type: PC

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.