Alienware Area 51 R6, 3.4 GHz, AMD Ryzen™ Threadripper™, 16 GB, 2.26 TB, DVD±RW, Windows 10 Advanced
Alienware Area 51 R6. Processor frequency: 3.4 GHz, Processor family: AMD Ryzen™ Threadripper™, Processor model: 1950X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 1070 Ti. Operating system installed: Windows 10 Advanced, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, Red, Silver