Alienware logo

Alienware 14 R1 Intel® Core™ i7 i7-4700MQ Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 814 GB HDD+SSD NVIDIA® GeForce® GT 750M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27736
Info modified on:
29 Jan 2025, 18:57:37
Short summary description Alienware 14 R1 Intel® Core™ i7 i7-4700MQ Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 814 GB HDD+SSD NVIDIA® GeForce® GT 750M Windows 7 Home Premium Black:

Alienware 14 R1, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 8 GB, 814 GB, Windows 7 Home Premium

Long summary description Alienware 14 R1 Intel® Core™ i7 i7-4700MQ Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 814 GB HDD+SSD NVIDIA® GeForce® GT 750M Windows 7 Home Premium Black:

Alienware 14 R1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 814 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 750M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.