Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - IDE/ATA 3.5"
- - Hot-swap
- - Silver
Long product name Akasa Enclosure External 3.5" P2 Series Silver Aluminium 3.5"
:
Enclosure External 3.5" P2 Series Silver Aluminium
The long product name of Akasa Enclosure External 3.5" P2 Series Silver Aluminium 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Enclosure External 3.5" P2 Series Silver Aluminium
More>>>
Short summary description Akasa Enclosure External 3.5" P2 Series Silver Aluminium 3.5":
This short summary of the Akasa Enclosure External 3.5" P2 Series Silver Aluminium 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.
Akasa Enclosure External 3.5" P2 Series Silver Aluminium, 3.5", IDE/ATA, Hot-swap, Silver
Long summary description Akasa Enclosure External 3.5" P2 Series Silver Aluminium 3.5":
This is an auto-generated long summary of Akasa Enclosure External 3.5" P2 Series Silver Aluminium 3.5" based on the first three specs of the first five spec groups.
Akasa Enclosure External 3.5" P2 Series Silver Aluminium. Storage drive size: 3.5", Supported storage drive interfaces: IDE/ATA, Hot-swap. Product colour: Silver