location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Akasa 3.5" Enclosure Integral P2 E-SATA Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa Check ‘Akasa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" Enclosure Integral P2 E-SATA Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-ENP2SATA-BKEU
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Akasa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Akasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Akasa 3.5" Enclosure Integral P2 E-SATA Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IDE/ATA 3.5"
  • - Hot-swap
  • - Black
Long product name Akasa 3.5" Enclosure Integral P2 E-SATA Black 3.5" :
The long product name of Akasa 3.5" Enclosure Integral P2 E-SATA Black 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5" Enclosure Integral P2 E-SATA Black
More>>>
Short summary description Akasa 3.5" Enclosure Integral P2 E-SATA Black 3.5":
This short summary of the Akasa 3.5" Enclosure Integral P2 E-SATA Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa 3.5" Enclosure Integral P2 E-SATA Black, 3.5", IDE/ATA, Hot-swap, Black

Long summary description Akasa 3.5" Enclosure Integral P2 E-SATA Black 3.5":
This is an auto-generated long summary of Akasa 3.5" Enclosure Integral P2 E-SATA Black 3.5" based on the first three specs of the first five spec groups.

Akasa 3.5" Enclosure Integral P2 E-SATA Black. Storage drive size: 3.5", Supported storage drive interfaces: IDE/ATA, Hot-swap. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:11:02
Uk has collected 6 expert reviews for Akasa 3.5" Enclosure Integral P2 E-SATA Black 3.5" and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
hardwareheaven.com
Updated:
2011-07-30 02:11:02
Akasa have a very large product range but most of them focus around computer case cooling and modding accessories, such as fans, modding products and power supply units. Akasa designs and build external enclosures for all internal drive sizes, from 5.2...
Good The Akasa Integral enclosures appear to be very well built, quality products. Their elegant aluminium construction not only gives them a sleek look but vastly improves the working temperatures of the enclosed drive. Aesthetically the Integrals are plea...
Bad The only really negative aspect we found about the Integral enclosures (applies only to the Integral LAN and eSATA versions) is the power supply. The power supply of the enclosures is almost as large as the enclosure itself, making it difficult to hide...
Bottom line Each Akasa Integral enclosure has a specific use. For example, the Fusion can be used as a back-up device for your sensitive data and is extremely useful to businesses and the Integral LAN can be a very cheap NAS solution for home or office application...
0%
expertreviews.co.uk
Updated:
2011-07-30 02:11:02
If youve replaced your internal hard disk with a larger model, it can be recycled as an external disk by fitting it inside an enclosure. Most enclosures connect to your PC using USB - fast enough for everyday use, but less than ideal for transferri...
80%
techpowerup.com
Updated:
2011-07-30 02:11:02
Akasa has a full range of external hard drive enclosures. The integral line-up includes every connection variant from LAN and USB 2.0 to eSATA. The Akasa integral eSATA combines USB 2.0 and eSATA. You can also use an IDE or SATA drive with the enclosur...
Good Low CPU utilization, Completely silent, IDE or SATA drives can be used, Good USB 2.0 read/write speed, All cables included, Stackable, consistent design, ESATA speed are as expected, Consistent installation and packaging...
Bad No screwless installation, No direct heat transfer (space around the hard drive), IDE & SATA cables are just around 1.5m long.
Bottom line The Akasa integral! ESATA enclosure is a very good, solid and fast enclosure. The looks of the enclosure are very sleek and the available colors are a nice addition. The performance of the drive is quite good, while the low CPU utilization should make...
91%
v3.co.uk
Updated:
2011-07-30 02:11:02
A versatile external hard drive enclosure with a dual interface...
80%