Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Akasa Integral Fusion 3.5" enclosure 3.5" Black USB powered

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Akasa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integral Fusion 3.5" enclosure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK-ENFUS01-SLEU
Category
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAkasa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3622
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 21 Jun 2018 20:42:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Akasa Integral Fusion 3.5" enclosure 3.5" Black USB powered :
The short editorial description of Akasa Integral Fusion 3.5" enclosure 3.5" Black USB powered

Integral Fusion 3.5" enclosure
More>>>
Short summary description Akasa Integral Fusion 3.5" enclosure 3.5" Black USB powered:
This short summary of the Akasa Integral Fusion 3.5" enclosure 3.5" Black USB powered data-sheet is auto-generated and uses the product title and the first six key specs.

Akasa Integral Fusion 3.5" enclosure, 3.5", IDE/ATA, Black

Long summary description Akasa Integral Fusion 3.5" enclosure 3.5" Black USB powered:
This is an auto-generated long summary of Akasa Integral Fusion 3.5" enclosure 3.5" Black USB powered based on the first three specs of the first five spec groups.

Akasa Integral Fusion 3.5" enclosure. Storage drive size: 3.5", Supported storage drive interfaces: IDE/ATA. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:03:24
Uk has collected 3 expert reviews for Akasa Integral Fusion 3.5" enclosure 3.5" Black USB powered and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:03:24
Nl heeft 3 proffesionele recensies verzameld voor Akasa Integral Fusion 3.5" enclosure 3.5" Zwart Stroomvoorziening via USB. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:03:24
Fr a recueilli 3 avis d’experts pour Akasa Integral Fusion 3.5" enclosure 3.5" Noir Alimenté par port USB et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:03:24
De hat 3 Expertenmeinungen über Akasa Integral Fusion 3.5" enclosure 3.5 Zoll Schwarz USB eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:03:24
Testseek ha raccolto 3 recensioni da parte di esperti per Akasa Integral Fusion 3.5" enclosure 3.5" Nero Alimentazione USB e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:03:24
Es ha coleccionado 3 opiniones de expertos para Akasa Integral Fusion 3.5" enclosure 3.5" Negro USB con suministro de corriente y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:03:24
Dk har samlet 3 ekspertanmeldelser for Akasa Integral Fusion 3.5" enclosure 3.5" Sort USB-drevet og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 02:03:24
Se har samlat in 3 experttester för Akasa Integral Fusion 3.5" enclosure 3.5" Svart USB-ström och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
Xtremecomputing.co.uk
Updated:
2011-07-30 02:03:24
The Akasa Group of companies was founded in 1997 with offices in Taipei and London. The management team is all experienced in Electronic and Electro-mechanical product development and currently have offices in London, Taipei, Rotterdam and Sao Paulo, B...
Good Works well with included software, Even with the card reader built in, enlosure is not to big, Good transfer rates, Back up cards without PC on, Large anti vibration feet, Adjustable speed for fan...
Bad Would have liked to have seen a better design on the appearance side of things, No SDHC support...
Bottom line With the Akasa Integral fusion you have a good all rounder, not only is it a external enclosure, it also is a one touch backup device, add to that a card reader and the fact you can use the backup button when the PC is off to back up any cards in the r...
0%
alphr.com
Updated:
2011-07-30 02:03:24
An external hard disk is a must if you keep any data of value on your PC; should your hard disk fail without a backup, you could lose everything. The Integral Fusion simply requires you to add a parallel ATA hard disk. Once the drive is inside the c...
50%
techpowerup.com
Updated:
2011-07-30 02:03:24
The Akasa integral fusion combines two devices into one sleek functional device - an USB hard drive enclosure and a multi format card reader. It may not be the fastest enclosure for your money and the software may be a bit crude, but it gets the job do...
Good Low CPU utilization, Silent fan, Adjustable fan speed, Two port USB hub, Great build quality, All cables included, Backup function including synchronization and scheduled backup, Card reader included, Tiny power supply no power brick, Well packaged...
Bad Low transfer speeds, Software not very intuitive, Card reader not very deep...
Bottom line The Akasa integral fusion is very well built and has some interesting features. A two port USB hub gives the user the ability to connect different USB devices to the back of the enclosure, while the card reader on the front is very versatile. This encl...
80%
Show all
Customer service details