AISENS logo

AISENS A128-0418 audio cable 0.25 m 2 x 3.5mm 3.5mm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27296
Info modified on:
10 Aug 2024, 11:09:38
Short summary description AISENS A128-0418 audio cable 0.25 m 2 x 3.5mm 3.5mm Black:

AISENS A128-0418, 2 x 3.5mm, Male, 3.5mm, Female, 0.25 m, Black

Long summary description AISENS A128-0418 audio cable 0.25 m 2 x 3.5mm 3.5mm Black:

AISENS A128-0418. Connector 1: 2 x 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Cable material: Copper, Connector contacts plating: Aluminium, Cable length: 0.25 m, Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.