AG Neovo logo

AG Neovo X-W22 computer monitor 55.9 cm (22") 1680 x 1050 pixels White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24852
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AG Neovo X-W22 computer monitor 55.9 cm (22") 1680 x 1050 pixels White:

AG Neovo X-W22, 55.9 cm (22"), 1680 x 1050 pixels, 3 ms, White

Long summary description AG Neovo X-W22 computer monitor 55.9 cm (22") 1680 x 1050 pixels White:

AG Neovo X-W22. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 3 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.