AG Neovo logo

AG Neovo X-15E computer monitor 38.1 cm (15") 1024 x 768 pixels XGA LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26265
Info modified on:
10 Aug 2024, 10:42:50
Short summary description AG Neovo X-15E computer monitor 38.1 cm (15") 1024 x 768 pixels XGA LCD Black:

AG Neovo X-15E, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD, 5 ms, Black

Long summary description AG Neovo X-15E computer monitor 38.1 cm (15") 1024 x 768 pixels XGA LCD Black:

AG Neovo X-15E. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). VESA mounting. Product colour: Black

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.