AG Neovo logo

AG Neovo 20” LCD Display X-series Model X-20AV computer monitor 51 cm (20.1") 1600 x 1200 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47511
Info modified on:
14 Mar 2024, 15:16:08
Short summary description AG Neovo 20” LCD Display X-series Model X-20AV computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:

AG Neovo 20” LCD Display X-series Model X-20AV, 51 cm (20.1"), 1600 x 1200 pixels, Black

Long summary description AG Neovo 20” LCD Display X-series Model X-20AV computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:

AG Neovo 20” LCD Display X-series Model X-20AV. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.