AG Neovo logo

AG Neovo TX-W32 computer monitor 80.3 cm (31.6") 1920 x 1080 pixels Full HD Touchscreen Multi-user Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26409
Info modified on:
27 May 2024, 11:46:29
Short summary description AG Neovo TX-W32 computer monitor 80.3 cm (31.6") 1920 x 1080 pixels Full HD Touchscreen Multi-user Black:

AG Neovo TX-W32, 80.3 cm (31.6"), 1920 x 1080 pixels, Full HD, 6.5 ms, Black

Long summary description AG Neovo TX-W32 computer monitor 80.3 cm (31.6") 1920 x 1080 pixels Full HD Touchscreen Multi-user Black:

AG Neovo TX-W32. Display diagonal: 80.3 cm (31.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 6.5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.