AG Neovo logo

AG Neovo SX-17P surveillance monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80294
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AG Neovo SX-17P surveillance monitor 43.2 cm (17") 1280 x 1024 pixels:

AG Neovo SX-17P, Black, Stand-by, UL/CUL, CB, FCC, CE, BSMI, WEEE, RoHS, REACH, IP22, 43.2 cm (17"), 1280 x 1024 pixels, 0 - 40 °C

Long summary description AG Neovo SX-17P surveillance monitor 43.2 cm (17") 1280 x 1024 pixels:

AG Neovo SX-17P. Product colour: Black, LED indicators: Stand-by, Certification: UL/CUL, CB, FCC, CE, BSMI, WEEE, RoHS, REACH, IP22. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Weight: 6.7 kg, Height: 398 mm, Depth: 175 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.