AG Neovo logo

AG Neovo 19” LCD Display X-19, Black computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8817
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AG Neovo 19” LCD Display X-19, Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

AG Neovo 19” LCD Display X-19, Black, 48.3 cm (19"), 1280 x 1024 pixels, 4 ms, Black

Long summary description AG Neovo 19” LCD Display X-19, Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:

AG Neovo 19” LCD Display X-19, Black. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 4 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.