AG Neovo F-419, 48.3 cm (19"), 1280 x 1024 pixels, 3 ms, Silver
AG Neovo F-419. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 3 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver