Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AG Neovo 19" P-19 Multimedia display 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AG Neovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" P-19 Multimedia display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-1901
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAG Neovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7704
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 01 Oct 2019 15:10:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name AG Neovo 19" P-19 Multimedia display 48.3 cm (19") 1280 x 1024 pixels :
The short editorial description of AG Neovo 19" P-19 Multimedia display 48.3 cm (19") 1280 x 1024 pixels

19” P-19 Multimedia display
More>>>
Short summary description AG Neovo 19" P-19 Multimedia display 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the AG Neovo 19" P-19 Multimedia display 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

AG Neovo 19" P-19 Multimedia display, 48.3 cm (19"), 1280 x 1024 pixels, 3 ms

Long summary description AG Neovo 19" P-19 Multimedia display 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of AG Neovo 19" P-19 Multimedia display 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

AG Neovo 19" P-19 Multimedia display. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 3 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 155°. USB hub version: 2.0

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details