AG Neovo logo

AG Neovo F-419 Silver computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75938
Info modified on:
21 Oct 2022, 10:14:32
Short summary description AG Neovo F-419 Silver computer monitor 48.3 cm (19") 1280 x 1024 pixels:

AG Neovo F-419 Silver, 48.3 cm (19"), 1280 x 1024 pixels, 4 ms, Silver

Long summary description AG Neovo F-419 Silver computer monitor 48.3 cm (19") 1280 x 1024 pixels:

AG Neovo F-419 Silver. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 4 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.