AG Neovo F-417 Black, 43.2 cm (17"), 1280 x 1024 pixels, 4 ms, Black
AG Neovo F-417 Black. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 4 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Black