Aerocool logo

Aerocool XPredator White Edition Full Tower Black, White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69550
Info modified on:
09 May 2023, 09:02:23
Short summary description Aerocool XPredator White Edition Full Tower Black, White:

Aerocool XPredator White Edition, Full Tower, PC, Black, White, ATX, Flex-ATX, micro ATX, SECC, Gaming

Long summary description Aerocool XPredator White Edition Full Tower Black, White:

Aerocool XPredator White Edition. Form factor: Full Tower, Type: PC, Product colour: Black, White. Front fans installed: 1x 230 mm, Front fans diameters supported: 230 mm, Side fans diameters supported: 120,140,180,200 mm. Supported HDD sizes: 2.5,3.5". Width: 234 mm, Depth: 555 mm, Height: 600 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.