AEG logo

AEG AVC1120 Power Dry&wet 2000 W Dust bag

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8376
Info modified on:
04 Apr 2019, 05:13:55
Short summary description AEG AVC1120 Power Dry&wet 2000 W Dust bag:

AEG AVC1120 Power, 2000 W, Dry&wet, Dust bag, 78 dB, Blue

Long summary description AEG AVC1120 Power Dry&wet 2000 W Dust bag:

AEG AVC1120 Power. Maximum input power: 2000 W. Cleaning type: Dry&wet, Dust container type: Dust bag. Noise level: 78 dB. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.