location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG Series 7000 RCB732E3MB Freestanding 330 L E Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RCB732E3MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
925 993 571 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7333394007854
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:40:54
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AEG 925 993 571 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AEG Series 7000 RCB732E3MB Freestanding 330 L E Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cooling every corner. Full flavour in every bite - Texture of your ingredients protected in every corner with Cooling 360°. All-around air circulation flows cold air in every corner, through efficient air vents. Innovative real stainless-steel back restores temperatures quickly after every open door. For lovingly sourced produce kept mouth-watering
  • - Let your kitchen stand out, with the outstanding DesignLine - The fridge’s sleek, contemporary design is brought to life with quality materials. For a seamless, modern kitchen
  • - Extra Chill drawer. For delicate fresh cuts - Slow down the maturation of your favourite cheeses and cold cuts by storing them in the Extra Chill drawer. The zone maintains a lower temperature than the rest of the fridge
Warranty: 2 year
Long product name AEG Series 7000 RCB732E3MB Freestanding 330 L E Black, Stainless steel :
The long product name of AEG Series 7000 RCB732E3MB Freestanding 330 L E Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AEG RCB732E3MB 60/40 Cooling 360° Fridge Freezer - E
More>>>
Short summary description AEG Series 7000 RCB732E3MB Freestanding 330 L E Black, Stainless steel:
This short summary of the AEG Series 7000 RCB732E3MB Freestanding 330 L E Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

AEG Series 7000 RCB732E3MB, 330 L, No Frost (fridge), SN-T, 7.7 kg/24h, E, Black, Stainless steel

Long summary description AEG Series 7000 RCB732E3MB Freestanding 330 L E Black, Stainless steel:
This is an auto-generated long summary of AEG Series 7000 RCB732E3MB Freestanding 330 L E Black, Stainless steel based on the first three specs of the first five spec groups.

AEG Series 7000 RCB732E3MB. Total net capacity: 330 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 230 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 101 L, Freezing capacity: 7.7 kg/24h, No Frost (freezer). Energy efficiency class: E, Annual energy consumption: 250 kWh. Product colour: Black, Stainless steel