Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AEG SKD71800F0 Built-in 330L A+ White fridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SKD71800F0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
923 801 748
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
7332543095339
Category
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
fridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 20034
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:28
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name AEG SKD71800F0 Built-in 330L A+ White fridge :
The short editorial description of AEG SKD71800F0 Built-in 330L A+ White fridge

A+, 330L, SN-N-ST, 34dB, White
More>>>

AEG SKD71800F0 Built-in 330L A+ White fridge:
The official marketing text of AEG SKD71800F0 Built-in 330L A+ White fridge as supplied by the manufacturer
Take full control of all the settings, using the advanced Touch Controls
This LCD display with advanced Touch Controls lets you take full control of the storage conditions of your food. The controls are so sensitive that you can adjust the settings precisely with just the lightest touch of a finger. The LCD display relays feedback about the current temperature and functions selected.

Perfectly fresh food thanks to controlled storage conditions
To keep your food as fresh and as safe as possible, you need to store it in the very best conditions. This refrigerator is fitted with DynamicAir Technology that works to keep the interior temperature totally even throughout the whole refrigerator on all levels. By preventing warm zones forming inside the fridge, this limits the risk of accelerated bacteria growth.

Low energy consumption
This appliance doesn't compromise on energy consumption and offers excellent energy efficiency with A+ energy efficiency rating following new EU directives (2010/30/EU), which means that it is 20% more energy-efficient compared to the limit of energy efficiency class A.

Extra large salad drawer
This extra large salad drawer with humidity control has dividers so that fruit and vegetables can be separated. The humidity control prolongs the life of your fruit and vegetables, keeping them fresher for longer. The glide out runners make loading and unloading extremely easy.

Bright and even light that shines into every corner of your fridge
LED lights represent the most cutting edge lighting technology, which is why AEG-Electrolux has integrated them inside this fridge freezer. The internal LED lighting produces a brighter light, which shines evenly across the whole space. Plus, LED technology is smaller and more energy efficient, for more space inside and lower energy bills.

Silent appliance
The very best appliances are those that do their jobs so well, you hardly notice they are there until you need them. That's certainly the case with this fridge. Finely defined noise engineering combined with high-quality, high-performance components ensure that this appliance runs extremely quietly.
Short summary description AEG SKD71800F0 Built-in 330L A+ White fridge:
This short summary of the AEG SKD71800F0 Built-in 330L A+ White fridge data-sheet is auto-generated and uses the product title and the first six key specs.
AEG SKD71800F0, 330 L, 34 dB, A+, White
Long summary description AEG SKD71800F0 Built-in 330L A+ White fridge :

AEG SKD71800F0. Case design: Built-in. Fridge net capacity: 330 L, Noise level: 34 dB. Fridge number of shelves/baskets: 6, Door hinge: Right. Annual energy consumption: 152 kWh, Energy efficiency class: A+. Weight: 60.5 kg. Colour of product: White

This is an auto-generated long summary of AEG SKD71800F0 Built-in 330L A+ White fridge based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Built-in
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Door hinge *
Door hinge location or type, wich is movable joint or mechanism on which a door, gate, or lid swings as it opens and closes or which connects linked objects.
Right
Reversible doors *
The doors on the device can be moved so they can open from the right hand side (hinged on the left) or the left hand side (hinged on the right).
Yes
Fridge number of shelves/baskets *
6
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Built-in display
A display which is part of the product, so you do not need to attach another display.
LCD
Egg balcony
Yes
Bottle rack
Yes
Performance
Fridge net capacity *
The usable storage space of the fridge.
330 L
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
34 dB
No Frost system *
The fridge or freezer automatically defrosts.
No
Automatic defrost (fridge)
Yes
Ergonomics
Fridge interior light
The small light that comes on when you open the fridge.
Yes
Ergonomics
Cord length
The distance from one end of the cord (cable) to the other.
2.4 m
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
Connected load *
The energy consumed when the device is connected.
120 W
Annual energy consumption *
The amount of energy used by the product per year.
152 kWh
Weight & dimensions
Width *
The measurement or extent of something from side to side.
540 mm
Depth *
The distance from the front to the back of something.
542 mm
Height *
The measurement of the product from head to foot or from base to top.
1773 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
60.5 kg
Other features
Power requirements
230 - 240V
Total gross capacity
The total capacity of the fridge/freezer including walls.
332 L
Total net capacity
The total storage capacity of the fridge/freezer, so excluding walls and components.
330 L
Built-in freezer
No
LED indicators
Yes
Installation compartment dimensions (WxDxH)
560 x 550 x 1780 mm