ADATA logo

ADATA UV131 USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55019
Info modified on:
04 Nov 2019, 14:42:46
Short summary description ADATA UV131 USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:

ADATA UV131, 16 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Capless, 8 g, Grey

Long summary description ADATA UV131 USB flash drive 16 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:

ADATA UV131. Capacity: 16 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Capless. Weight: 8 g. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.