Long product name ADATA 8GB Reader Series microSDHC + micro Reader Ver.2
:
8GB Reader Series microSDHC + micro Reader Ver.2
The long product name of ADATA 8GB Reader Series microSDHC + micro Reader Ver.2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8GB Reader Series microSDHC + micro Reader Ver.2
More>>>
Short summary description ADATA 8GB Reader Series microSDHC + micro Reader Ver.2:
This short summary of the ADATA 8GB Reader Series microSDHC + micro Reader Ver.2 data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 8GB Reader Series microSDHC + micro Reader Ver.2, 8 GB, MicroSDHC, Black
Long summary description ADATA 8GB Reader Series microSDHC + micro Reader Ver.2:
This is an auto-generated long summary of ADATA 8GB Reader Series microSDHC + micro Reader Ver.2 based on the first three specs of the first five spec groups.
ADATA 8GB Reader Series microSDHC + micro Reader Ver.2. Capacity: 8 GB, Flash card type: MicroSDHC. Product colour: Black