ADATA logo

ADATA microSDHC 4GB class6

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8597
Info modified on:
26 Jan 2018, 06:09:13
Short summary description ADATA microSDHC 4GB class6:

ADATA microSDHC 4GB class6, 4 GB, MicroSDHC, 20 MB/s, 9 MB/s, Black

Long summary description ADATA microSDHC 4GB class6:

ADATA microSDHC 4GB class6. Capacity: 4 GB, Flash card type: MicroSDHC, Read speed: 20 MB/s, Write speed: 9 MB/s. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.