Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 GB MicroSDHC
- - 20 MB/s
- - Black
Warranty:
Lifetime
Long product name ADATA microSDHC 16GB class6
:
16GB Turbo series microSDHC class6 Kit
The long product name of ADATA microSDHC 16GB class6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16GB Turbo series microSDHC class6 Kit
More>>>
Short summary description ADATA microSDHC 16GB class6:
This short summary of the ADATA microSDHC 16GB class6 data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA microSDHC 16GB class6, 16 GB, MicroSDHC, 20 MB/s, 9 MB/s, Black
Long summary description ADATA microSDHC 16GB class6:
This is an auto-generated long summary of ADATA microSDHC 16GB class6 based on the first three specs of the first five spec groups.
ADATA microSDHC 16GB class6. Capacity: 16 GB, Flash card type: MicroSDHC, Read speed: 20 MB/s, Write speed: 9 MB/s. Product colour: Black