ADATA logo

ADATA 16GB Sport Series PD16 USB flash drive USB Type-A 2.0 Red

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3072
Info modified on:
04 Apr 2019, 10:13:01
Short summary description ADATA 16GB Sport Series PD16 USB flash drive USB Type-A 2.0 Red:

ADATA 16GB Sport Series PD16, 16 GB, USB Type-A, 2.0, Cap, 19 g, Red

Long summary description ADATA 16GB Sport Series PD16 USB flash drive USB Type-A 2.0 Red:

ADATA 16GB Sport Series PD16. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 19 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.