Long product name ADATA 4GB Speedy Series CF CompactFlash
:
4GB Speedy Series CF
The long product name of ADATA 4GB Speedy Series CF CompactFlash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB Speedy Series CF
More>>>
Short summary description ADATA 4GB Speedy Series CF CompactFlash:
This short summary of the ADATA 4GB Speedy Series CF CompactFlash data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 4GB Speedy Series CF, 4 GB, CompactFlash, Silver
Long summary description ADATA 4GB Speedy Series CF CompactFlash:
This is an auto-generated long summary of ADATA 4GB Speedy Series CF CompactFlash based on the first three specs of the first five spec groups.
ADATA 4GB Speedy Series CF. Capacity: 4 GB, Flash card type: CompactFlash. Product colour: Silver