ADATA logo

ADATA 64GB Classic Series C803 USB flash drive USB Type-A 2.0 Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3174
Info modified on:
04 Apr 2019, 10:13:03
Short summary description ADATA 64GB Classic Series C803 USB flash drive USB Type-A 2.0 Black:

ADATA 64GB Classic Series C803, 64 GB, USB Type-A, 2.0, 11 g, Black

Long summary description ADATA 64GB Classic Series C803 USB flash drive USB Type-A 2.0 Black:

ADATA 64GB Classic Series C803. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 11 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.